Status: | Unknown |
---|---|
Series: | MCTAEF Series |
RoHS: | Unknown |
Product Range | MCTAEF Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 450gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 3.8mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Red |
Contact Configuration | SPST-NO |
Contact Current Max | 25mA |
Contact Voltage DC Nom | 24V |
External Depth | 3.8mm |
External Length / Height | 7.3mm |
Height | 1.7mm |
Operating Force | 450gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pre-travel | 0.45mm |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MCTAEF Series |
RoHS: | Compliant |
Product Range | MCTAEF Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 450gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst-No, 25Ma, Smd | Newark Electronics |
SWITCH, SPST, 0.025A, 24VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a MCTAEF-25S-V?
Additional datasheets, footprints and schematics for MCTAEF-25S-V are listed on our Part Details page. You can also find images and similar parts to MCTAEF-25S-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTAEF-25S-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAEF-25S-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTAEF-25S-V fall under?
The MCTAEF-25S-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCTAEF-25S-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAEF-25S-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCTAEF-25S-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTAEF-25S-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTAEF-25S-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTAEF-25S-V often in real-time on the comparison pages.
What if I can't find stock of MCTAEF-25S-V?
You can fill out our help required form which you can use to request a quote for MCTAEF-25S-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.