Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Unknown |
Power Rating | 300VA |
---|---|
Secondary Voltages | 2 x 25V |
Secondary Current Nom | 6A |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | MCTA Series |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 6A |
External Diameter | 125.5mm |
External Length / Height | 54mm |
Regulation | 6% |
Secondary Power | 150VA |
Temperature Rise | 50°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 300VA |
---|---|
Secondary Voltages | 2 x 25V |
Secondary Current Nom | 6A |
Transformer Mounting | Panel |
RoHS Compliant | Yes |
Transformer, Toroidal, 2 X 25V, 300Va | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTA300/25?
Additional datasheets, footprints and schematics for MCTA300/25 are listed on our Part Details page. You can also find images and similar parts to MCTA300/25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA300/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA300/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA300/25 fall under?
The MCTA300/25 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCTA300/25 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA300/25 you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA300/25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA300/25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTA300/25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA300/25 often in real-time on the comparison pages.
What if I can't find stock of MCTA300/25?
You can fill out our help required form which you can use to request a quote for MCTA300/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.