Status: | Unknown |
---|---|
Series: | MCTA3 Series |
RoHS: | Unknown |
Product Range | MCTA3 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 185gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP57 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Side |
Actuator / Cap Colour | Red |
Colour | Red |
Contact Configuration | SPST |
Contact Current DC Max | 1.5mA |
Contact Current Max | 1.5mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Max | 5VDC |
Contact Voltage DC Nom | 5V |
External Length / Height | 6.5mm |
External Width | 6.31mm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 200000 |
Operating Force | 185gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Shaft Diameter | 3.55mm |
Switch Terminals | Solder |
Travel | 0.15mm |
Status: | Unknown |
---|---|
Series: | MCTA3 Series |
RoHS: | Compliant |
Product Range | MCTA3 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
IP Rating | IP57 |
RoHS Compliant | Yes |
Switch, Tactile, Spst, 1.5Ma, Smd | Newark Electronics |
SWITCH, TACTILE, R/A, 4.35MM | element14 |
Where can I find additional details, specifications and documents for a MCTA3-1R2-V?
Additional datasheets, footprints and schematics for MCTA3-1R2-V are listed on our Part Details page. You can also find images and similar parts to MCTA3-1R2-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA3-1R2-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA3-1R2-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA3-1R2-V fall under?
The MCTA3-1R2-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCTA3-1R2-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA3-1R2-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA3-1R2-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA3-1R2-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTA3-1R2-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA3-1R2-V often in real-time on the comparison pages.
What if I can't find stock of MCTA3-1R2-V?
You can fill out our help required form which you can use to request a quote for MCTA3-1R2-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.