Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Unknown |
Power Rating | 160VA |
---|---|
Secondary Voltages | 2 x 18V |
Secondary Current Nom | 4.44A |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | MCTA Series |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 4.44A |
External Diameter | 105mm |
External Length / Height | 47mm |
Secondary Power | 80VA |
Power Rating | 160VA |
---|---|
Secondary Voltages | 2 x 18V |
Secondary Current Nom | 4.44A |
Transformer Mounting | Panel |
Output Current | 4.44A |
Output Current, Secondary Parallel | 8.88A |
Output Voltage | 18V |
RoHS Compliant | Yes |
Toroidal Transformer | Newark Electronics |
TRANSFORMER, TOROIDAL, 2 X 18V, 160VA | element14 |
Where can I find additional details, specifications and documents for a MCTA160/18?
Additional datasheets, footprints and schematics for MCTA160/18 are listed on our Part Details page. You can also find images and similar parts to MCTA160/18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA160/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA160/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA160/18 fall under?
The MCTA160/18 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCTA160/18 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA160/18 you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA160/18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA160/18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTA160/18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA160/18 often in real-time on the comparison pages.
What if I can't find stock of MCTA160/18?
You can fill out our help required form which you can use to request a quote for MCTA160/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.