MCTA030/06 Toroidal Power Transformers by Multicomp

TRANSFORMER TOROIDAL 2 X 6V 30VA

Status: Unknown
Series: MCTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.06

Distributor Stock
Logo for Farnell
Farnell
from US$16.06
383
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.37
383
in stock
Buy Now
Logo for element14
element14
from US$20.48
383
in stock
Buy Now

Specifications

Power Rating 30VA
Secondary Voltages 2 x 6V
Secondary Current Nom 2.5A
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range MCTA Series
SVHC No SVHC (07-Jul-2017)
Current Rating 2.5A
External Diameter 73mm
External Length / Height 31mm
Regulation 13.7%
Secondary Power 15VA
Temperature Rise 43°C


MCTA030/06 Toroidal Power Transformers by Multicomp Pro

TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Rating 30VA
Secondary Voltages 2 x 6V
Secondary Current Nom 2.5A
Transformer Mounting Panel
Output Current 2.5A
Output Current, Secondary Parallel 5A
Output Voltage 6V
Weight 500g
RoHS Compliant Yes

Alternative Descriptions

Toroidal Transformer | Newark Electronics
TRANSFORMER, TOROIDAL, 2 X 6V, 30VA | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTA030/06?

Additional datasheets, footprints and schematics for MCTA030/06 are listed on our Part Details page. You can also find images and similar parts to MCTA030/06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTA030/06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA030/06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTA030/06 fall under?

The MCTA030/06 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCTA030/06 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA030/06 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTA030/06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTA030/06 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTA030/06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTA030/06 often in real-time on the comparison pages.

What if I can't find stock of MCTA030/06?

You can fill out our help required form which you can use to request a quote for MCTA030/06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay