Status: | Active |
---|---|
Series: | MCT9001 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,228
in stock
|
Buy Now | |
element14
from US$0.40
|
1,863
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,863
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
41
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP pocket |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT9001 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 55 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
MCT9001 Series 5300 Vrms 55 V Through Hole Dual Phototransistor Optocoupler-DIP8 | Future Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8 | element14 |
ON Semiconductor, MCT9001 | RS |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP Black Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCT9001?
Additional datasheets, footprints and schematics for MCT9001 are listed on our Part Details page. You can also find images and similar parts to MCT9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT9001 fall under?
The MCT9001 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT9001 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT9001 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT9001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT9001 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MCT9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT9001 often in real-time on the comparison pages.
What if I can't find stock of MCT9001?
You can fill out our help required form which you can use to request a quote for MCT9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.