Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current If CTR | 5mA |
Current Transfer Ratio Max | 100% |
Current Transfer Ratio Min | 50% |
External Depth | 7.62mm |
External Length / Height | 3.6mm |
External Width | 9.8mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Ouput Dissipation | 150mW |
Rise Time | 3µs |
Row Pitch | 9mm |
Voltage Vf Typ | 1.25V |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | EBV Elektronik |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a MCT6H?
Additional datasheets, footprints and schematics for MCT6H are listed on our Part Details page. You can also find images and similar parts to MCT6H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT6H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT6H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT6H fall under?
The MCT6H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT6H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT6H you can contact the distributor directly for product support, shipping queries etc.
Is the MCT6H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT6H have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCT6H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT6H often in real-time on the comparison pages.
What if I can't find stock of MCT6H?
You can fill out our help required form which you can use to request a quote for MCT6H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.