Status: | Active |
---|---|
Series: | MCT62 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,290
in stock
|
Buy Now | |
element14
from US$0.44
|
1,290
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
287
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
154
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP socket |
Choice of 3 current transfer ratios |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT62 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | 2.4 |
toff (Max) (µs) | 2.4 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant: Yes |Onsemi MCT62S | Newark Electronics |
OPTO CPLR, PHOTOTRANSISTOR, 5KV, SMD-8 | element14 |
IC, Fairchild, MCT62S | RS |
Optocoupler | Transfer Multisort Elektronik |
DIP8 SMT Dual Channel 30 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Black Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MCT62S?
Additional datasheets, footprints and schematics for MCT62S are listed on our Part Details page. You can also find images and similar parts to MCT62S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT62S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT62S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT62S fall under?
The MCT62S is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT62S when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT62S you can contact the distributor directly for product support, shipping queries etc.
Is the MCT62S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT62S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MCT62S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT62S often in real-time on the comparison pages.
What if I can't find stock of MCT62S?
You can fill out our help required form which you can use to request a quote for MCT62S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.