Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
DIP-8 CPL DUAL CTR>100% -e3 | RS |
OPTOCOUPLER, TRANSISTOR, 5000VRMS | element14 |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a MCT62H?
Additional datasheets, footprints and schematics for MCT62H are listed on our Part Details page. You can also find images and similar parts to MCT62H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT62H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT62H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT62H fall under?
The MCT62H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT62H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT62H you can contact the distributor directly for product support, shipping queries etc.
Is the MCT62H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT62H have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MCT62H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT62H often in real-time on the comparison pages.
What if I can't find stock of MCT62H?
You can fill out our help required form which you can use to request a quote for MCT62H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.