Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.57 |
475
|
Buy Now | |
Newark Electronics | US$0.28 |
8,522
|
Buy Now | |
element14 | US$0.40 |
5,871
|
Buy Now | |
Farnell | US$0.37 |
5,821
|
Buy Now | |
Transfer Multisort Elektronik | US$0.38 |
1,150
|
Buy Now | |
EBV Elektronik | - |
3,000
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP socket |
Choice of 3 current transfer ratios |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT62 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | 2.4 |
toff (Max) (µs) | 2.4 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant: Yes |Onsemi MCT62 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P, 8-DIP | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP | RS |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP Black Bulk | EBV Elektronik |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Input Current Max | 60mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCT62?
Additional datasheets, footprints and schematics for MCT62 are listed on our Part Details page. You can also find images and similar parts to MCT62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT62 fall under?
The MCT62 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT62 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT62 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT62 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT62 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MCT62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT62 often in real-time on the comparison pages.
What if I can't find stock of MCT62?
You can fill out our help required form which you can use to request a quote for MCT62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.