Status: | Active |
---|---|
Series: | MCT5211M |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
1,000
in stock
|
Buy Now | |
element14
from US$0.66
|
58
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High CTRCE(SAT) comparable to Darlingtons |
CTR guaranteed 0°C to 70°C |
High common mode transient rejection 5kV/µs |
Data rates up to 150kbits/s (NRZ) |
Underwriters Laboratory (UL) recognized, file #E90700, volume 2 |
IEC60747-5-2 approved (ordering option V) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT5211M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 150 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 1.6 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 30 |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 15 |
toff (Max) (µs) | 11 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
6Pw Algaas Tr T&r Rohs Compliant: Yes |Onsemi MCT5211SR2M | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | Avnet America |
OPTO CPLR, PHOTOTRANSISTOR, SMD-6 | element14 |
MCT Series 1.5 V 50 mA 1 Channel 4170 Vrms SMT High Speed Optocoupler - DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a MCT5211SR2M?
Additional datasheets, footprints and schematics for MCT5211SR2M are listed on our Part Details page. You can also find images and similar parts to MCT5211SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT5211SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT5211SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT5211SR2M fall under?
The MCT5211SR2M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT5211SR2M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT5211SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the MCT5211SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT5211SR2M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MCT5211SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT5211SR2M often in real-time on the comparison pages.
What if I can't find stock of MCT5211SR2M?
You can fill out our help required form which you can use to request a quote for MCT5211SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.