Status: | Unknown |
---|---|
Series: | MCT25 Series |
RoHS: | Unknown |
Inductance | 5mH |
---|---|
Rated Current | 6A |
Product Range | MCT25 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MCT25 Series |
RoHS: | Compliant |
Inductance | 5mH |
---|---|
Rated Current | 6A |
Product Range | MCT25 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Inductor, 5Mh | Newark Electronics |
Where can I find additional details, specifications and documents for a MCT25X15X15C-502NU?
Additional datasheets, footprints and schematics for MCT25X15X15C-502NU are listed on our Part Details page. You can also find images and similar parts to MCT25X15X15C-502NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT25X15X15C-502NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT25X15X15C-502NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT25X15X15C-502NU fall under?
The MCT25X15X15C-502NU is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to MCT25X15X15C-502NU when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT25X15X15C-502NU you can contact the distributor directly for product support, shipping queries etc.
Is the MCT25X15X15C-502NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT25X15X15C-502NU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCT25X15X15C-502NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT25X15X15C-502NU often in real-time on the comparison pages.
What if I can't find stock of MCT25X15X15C-502NU?
You can fill out our help required form which you can use to request a quote for MCT25X15X15C-502NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.