Status: | Unknown |
---|---|
Series: | SYF Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 7A |
Voltage Rating | 300V |
Product Range | SYF Series |
SVHC | No SVHC (07-Jul-2017) |
RELAY SOCKET, 300V, 7A, DIN RAIL | element14 |
Relay Socket, 300V, 7A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSYF14A-E?
Additional datasheets, footprints and schematics for MCSYF14A-E are listed on our Part Details page. You can also find images and similar parts to MCSYF14A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSYF14A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSYF14A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSYF14A-E fall under?
The MCSYF14A-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSYF14A-E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSYF14A-E you can contact the distributor directly for product support, shipping queries etc.
Is the MCSYF14A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSYF14A-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSYF14A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSYF14A-E often in real-time on the comparison pages.
What if I can't find stock of MCSYF14A-E?
You can fill out our help required form which you can use to request a quote for MCSYF14A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.