Status: | Unknown |
---|---|
Series: | SYF Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 7A |
Voltage Rating | 300V |
Product Range | SYF Series |
SVHC | No SVHC (07-Jul-2017) |
RELAY SOCKET, 300V, 7A, DIN RAIL | element14 |
Relay Socket, 300V, 7A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSYF14A?
Additional datasheets, footprints and schematics for MCSYF14A are listed on our Part Details page. You can also find images and similar parts to MCSYF14A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSYF14A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSYF14A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSYF14A fall under?
The MCSYF14A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSYF14A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSYF14A you can contact the distributor directly for product support, shipping queries etc.
Is the MCSYF14A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSYF14A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSYF14A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSYF14A often in real-time on the comparison pages.
What if I can't find stock of MCSYF14A?
You can fill out our help required form which you can use to request a quote for MCSYF14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.