Status: | Unknown |
---|---|
Series: | MCSSS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-(On) |
Switch Mounting | Panel |
Product Range | MCSSS Series |
Contact Current Max | 25mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Contact Current DC Max | 25mA |
Contact Resistance | 70mohm |
Dielectric Strength VDC | 100VAC |
External Depth | 3.5mm |
External Length / Height | 2mm |
External Width | 11mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Lever Length | 2.5mm |
No. of Electrical Operations | 10000 |
Operating Force | 1.77N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Status: | Unknown |
---|---|
Series: | MCSSS Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-(On) |
Switch Mounting | Panel Mount |
Product Range | MCSSS Series |
Contact Current Max | 25mA |
Contact Voltage DC Max | 24V |
RoHS Compliant | Yes |
SLIDE SWITCH, SMD, ON-MOM | element14 |
Switch, Slide, Spdt, 25Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSSS-12LG?
Additional datasheets, footprints and schematics for MCSSS-12LG are listed on our Part Details page. You can also find images and similar parts to MCSSS-12LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSSS-12LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSSS-12LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSSS-12LG fall under?
The MCSSS-12LG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSSS-12LG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSSS-12LG you can contact the distributor directly for product support, shipping queries etc.
Is the MCSSS-12LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSSS-12LG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSSS-12LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSSS-12LG often in real-time on the comparison pages.
What if I can't find stock of MCSSS-12LG?
You can fill out our help required form which you can use to request a quote for MCSSS-12LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.