Status: | Unknown |
---|---|
Series: | SRU Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 5Pins |
Current Rating | 16A |
Voltage Rating | 300V |
Product Range | SRU Series |
SVHC | No SVHC (07-Jul-2017) |
RELAY SOCKET, 300V, 16A, DIN RAIL | element14 |
Relay Socket, 300V, 16A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSRU05-E?
Additional datasheets, footprints and schematics for MCSRU05-E are listed on our Part Details page. You can also find images and similar parts to MCSRU05-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSRU05-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSRU05-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSRU05-E fall under?
The MCSRU05-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSRU05-E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSRU05-E you can contact the distributor directly for product support, shipping queries etc.
Is the MCSRU05-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSRU05-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSRU05-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSRU05-E often in real-time on the comparison pages.
What if I can't find stock of MCSRU05-E?
You can fill out our help required form which you can use to request a quote for MCSRU05-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.