Status: | Unknown |
---|---|
Series: | MCSRM Series |
RoHS: | Unknown |
No. of Switch Positions | 7 Position |
---|---|
No. of Poles | 8 Pole |
Angle of Throw | 45° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | MCSRM Series |
Illumination | Non Illuminated |
Contact Current DC Max | 25mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2019) |
Angle | 45° |
Colour | Black |
Contact Current Rating | 10mA |
Contact Resistance | 200mohm |
External Depth | 11mm |
External Length / Height | 2mm |
External Width | 11.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 8Ways |
Operating Force | 1.27N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Proof Voltage | 300VAC |
Switching Current DC Max | 10mA |
Status: | Unknown |
---|---|
Series: | MCSRM Series |
RoHS: | Compliant |
No. of Switch Positions | 7 Position |
---|---|
No. of Poles | 8 Pole |
Angle of Throw | 45° |
Product Range | MCSRM Series |
Illumination | Non Illuminated |
Contact Current Max | 25mA |
RoHS Compliant | Yes |
Switch, Rotary, 25Ma | Newark Electronics |
ROTARY SWITCH, 7 CIRCUIT | element14 |
Where can I find additional details, specifications and documents for a MCSRM-8R7G?
Additional datasheets, footprints and schematics for MCSRM-8R7G are listed on our Part Details page. You can also find images and similar parts to MCSRM-8R7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSRM-8R7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSRM-8R7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSRM-8R7G fall under?
The MCSRM-8R7G is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MCSRM-8R7G when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSRM-8R7G you can contact the distributor directly for product support, shipping queries etc.
Is the MCSRM-8R7G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSRM-8R7G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSRM-8R7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSRM-8R7G often in real-time on the comparison pages.
What if I can't find stock of MCSRM-8R7G?
You can fill out our help required form which you can use to request a quote for MCSRM-8R7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.