Status: | Unknown |
---|---|
Series: | 10D Series |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating V DC | 330V |
Product Range | 10D Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | Disc 12mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 2.5kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 60J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Clamping Voltage | 650V |
Surge Current | 2500A |
Status: | Unknown |
---|---|
Series: | 10D Series |
RoHS: | Compliant |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating VDC | 330V |
Product Range | 10D Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | Disc 5mm |
Peak Surge Current @ 8/20µS | 2.5kA |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Varistor, 60J, 250Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSR391K10DS?
Additional datasheets, footprints and schematics for MCSR391K10DS are listed on our Part Details page. You can also find images and similar parts to MCSR391K10DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSR391K10DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSR391K10DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSR391K10DS fall under?
The MCSR391K10DS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCSR391K10DS when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSR391K10DS you can contact the distributor directly for product support, shipping queries etc.
Is the MCSR391K10DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSR391K10DS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSR391K10DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSR391K10DS often in real-time on the comparison pages.
What if I can't find stock of MCSR391K10DS?
You can fill out our help required form which you can use to request a quote for MCSR391K10DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.