MCSPHT1-YCA043T Switches by Multicomp

SWITCH TACT ILLUM RED VERTICAL

Status: Unknown
Series: MCSPH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range MCSPH Series
Actuator Orientation Top Actuated
Switch Mounting Through Hole
Actuator Style Square Button
Actuating Force 230gf
Contact Rating 50mA at 12VDC
Switch Dimensions (L x W) 7.3mm x 7mm
IP Rating -
Illumination Illuminated
SVHC No SVHC (15-Jan-2018)
Actuation Type Top
Contact Configuration SPST
Contact Current Max 50mA
Contact Resistance 100mohm
Contact Voltage DC Nom 12V
No. of Mechanical Operations 1000000
Operating Force 230gf
Operating Temperature Max 60°C
Operating Temperature Min -10°C
Switch Terminals Solder


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSPHT1-YCA043T?

Additional datasheets, footprints and schematics for MCSPHT1-YCA043T are listed on our Part Details page. You can also find images and similar parts to MCSPHT1-YCA043T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSPHT1-YCA043T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSPHT1-YCA043T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSPHT1-YCA043T fall under?

The MCSPHT1-YCA043T is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to MCSPHT1-YCA043T when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSPHT1-YCA043T you can contact the distributor directly for product support, shipping queries etc.

Is the MCSPHT1-YCA043T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSPHT1-YCA043T have stock available?

There is no stock from authorised distributors for MCSPHT1-YCA043T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSPHT1-YCA043T often in real-time on the comparison pages.

What if I can't find stock of MCSPHT1-YCA043T?

You can fill out our help required form which you can use to request a quote for MCSPHT1-YCA043T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay