Status: | Unknown |
---|---|
Series: | MCSMT Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 11.07ohm |
Coil Power Continuous | 13W |
Holding Force - Metric | - |
Solenoid Operation | Push |
Solenoid Duty Cycle | Continuous |
Product Range | MCSMT Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Solenoid Operation | Push |
---|---|
Coil Voltage | 12VDC |
Solenoid Duty Cycle | Continuous |
Coil Power Continuous | 13W |
Coil Resistance | 11.07ohm |
Coil Voltage VDC Nom | 12V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCSMT-3257S12STD?
Additional datasheets, footprints and schematics for MCSMT-3257S12STD are listed on our Part Details page. You can also find images and similar parts to MCSMT-3257S12STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSMT-3257S12STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSMT-3257S12STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSMT-3257S12STD fall under?
The MCSMT-3257S12STD is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to MCSMT-3257S12STD when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSMT-3257S12STD you can contact the distributor directly for product support, shipping queries etc.
Is the MCSMT-3257S12STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSMT-3257S12STD have stock available?
There is no stock from authorised distributors for MCSMT-3257S12STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSMT-3257S12STD often in real-time on the comparison pages.
What if I can't find stock of MCSMT-3257S12STD?
You can fill out our help required form which you can use to request a quote for MCSMT-3257S12STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.