Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Panel |
Product Range | - |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Slide Switch, Spdt, Vertical, Panel, 12 A, 250 V Rohs Compliant: Yes |Multicomp Pro MCSL15-121ALCJ-P3A-1JCN | Newark Electronics |
SLIDE SWITCH, SPDT, 12A, 250V, PANEL | element14 |
Where can I find additional details, specifications and documents for a MCSL15-121ALCJ-P3A-1JCN?
Additional datasheets, footprints and schematics for MCSL15-121ALCJ-P3A-1JCN are listed on our Part Details page. You can also find images and similar parts to MCSL15-121ALCJ-P3A-1JCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSL15-121ALCJ-P3A-1JCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSL15-121ALCJ-P3A-1JCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSL15-121ALCJ-P3A-1JCN fall under?
The MCSL15-121ALCJ-P3A-1JCN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSL15-121ALCJ-P3A-1JCN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSL15-121ALCJ-P3A-1JCN you can contact the distributor directly for product support, shipping queries etc.
Is the MCSL15-121ALCJ-P3A-1JCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSL15-121ALCJ-P3A-1JCN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSL15-121ALCJ-P3A-1JCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSL15-121ALCJ-P3A-1JCN often in real-time on the comparison pages.
What if I can't find stock of MCSL15-121ALCJ-P3A-1JCN?
You can fill out our help required form which you can use to request a quote for MCSL15-121ALCJ-P3A-1JCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.