Status: | Unknown |
---|---|
Series: | SKF Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 12A |
Voltage Rating | 300V |
Product Range | SKF Series |
SVHC | No SVHC (07-Jul-2017) |
Relay Socket, 300V, 12A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSKF08-E?
Additional datasheets, footprints and schematics for MCSKF08-E are listed on our Part Details page. You can also find images and similar parts to MCSKF08-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSKF08-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSKF08-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSKF08-E fall under?
The MCSKF08-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSKF08-E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSKF08-E you can contact the distributor directly for product support, shipping queries etc.
Is the MCSKF08-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSKF08-E have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCSKF08-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSKF08-E often in real-time on the comparison pages.
What if I can't find stock of MCSKF08-E?
You can fill out our help required form which you can use to request a quote for MCSKF08-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.