Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD, 3.2mm x 2.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Crystal, 25Mhz, 12Pf, 3.2Mm X 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSJK-7U-25.00-12-30-60-B-30?
Additional datasheets, footprints and schematics for MCSJK-7U-25.00-12-30-60-B-30 are listed on our Part Details page. You can also find images and similar parts to MCSJK-7U-25.00-12-30-60-B-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSJK-7U-25.00-12-30-60-B-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-7U-25.00-12-30-60-B-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSJK-7U-25.00-12-30-60-B-30 fall under?
The MCSJK-7U-25.00-12-30-60-B-30 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCSJK-7U-25.00-12-30-60-B-30 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-7U-25.00-12-30-60-B-30 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSJK-7U-25.00-12-30-60-B-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSJK-7U-25.00-12-30-60-B-30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSJK-7U-25.00-12-30-60-B-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSJK-7U-25.00-12-30-60-B-30 often in real-time on the comparison pages.
What if I can't find stock of MCSJK-7U-25.00-12-30-60-B-30?
You can fill out our help required form which you can use to request a quote for MCSJK-7U-25.00-12-30-60-B-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.