MCSJK-7U-14.7456-10-10-80-B-10 Crystals & Oscillators by Multicomp

CRYSTAL 14.7456MHZ 10PF 3.2MM X 2.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
1,275
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
1,275
in stock
Buy Now
Logo for element14
element14
from US$0.14
1,275
in stock
Buy Now

Specifications

Frequency Nom 14.7456MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 10ppm
Load Capacitance 10pF
Frequency Tolerance + / - 10ppm
Product Range -
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2018)


MCSJK-7U-14.7456-10-10-80-B-10 Crystals by Multicomp Pro

CRYSTAL, 14.7456MHZ, 10PF, 3.2MM X 2.5MMOperating Temperature

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 14.7456MHz
Crystal Case SMD, 3.2mm x 2.5mm
Frequency Stability + / - 10ppm
Load Capacitance 10pF
Frequency Tolerance + / - 10ppm
RoHS Compliant Yes

Alternative Descriptions

Crystal, 14.7456Mhz, 10Pf, 3.2Mm X 2.5Mm | Newark Electronics
CRYSTAL, 14.7456MHZ, 10PF, 3.2MM X 2.5MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSJK-7U-14.7456-10-10-80-B-10?

Additional datasheets, footprints and schematics for MCSJK-7U-14.7456-10-10-80-B-10 are listed on our Part Details page. You can also find images and similar parts to MCSJK-7U-14.7456-10-10-80-B-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSJK-7U-14.7456-10-10-80-B-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-7U-14.7456-10-10-80-B-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSJK-7U-14.7456-10-10-80-B-10 fall under?

The MCSJK-7U-14.7456-10-10-80-B-10 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MCSJK-7U-14.7456-10-10-80-B-10 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-7U-14.7456-10-10-80-B-10 you can contact the distributor directly for product support, shipping queries etc.

Is the MCSJK-7U-14.7456-10-10-80-B-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSJK-7U-14.7456-10-10-80-B-10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSJK-7U-14.7456-10-10-80-B-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSJK-7U-14.7456-10-10-80-B-10 often in real-time on the comparison pages.

What if I can't find stock of MCSJK-7U-14.7456-10-10-80-B-10?

You can fill out our help required form which you can use to request a quote for MCSJK-7U-14.7456-10-10-80-B-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay