MCSJK-6G-16.384-18-10-60-B-20 Crystals & Oscillators by Multicomp

CRYSTAL 16.384MHZ 18PF 6MM X 3.5MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.36


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.52
-
Buy Now
Logo for element14 element14 US$0.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 16.384MHz
Crystal Case SMD 6mm x 3.5mm
Frequency Stability + / - 20ppm
Load Capacitance 18pF
Frequency Tolerance + / - 10ppm
Product Range -
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2018)


MCSJK-6G-16.384-18-10-60-B-20 Crystals by Multicomp Pro

CRYSTAL, 16.384MHZ, 18PF, 6MM X 3.5MMMissing parameter

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 16.384MHz
Crystal Case SMD, 6mm x 3.5mm
Frequency Stability + / - 20ppm
Load Capacitance 18pF
Frequency Tolerance + / - 10ppm
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

Crystal, 16.384Mhz, 18Pf, 6Mm X 3.5Mm | Newark Electronics
CRYSTAL, 16.384MHZ, 18PF, 6MM X 3.5MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSJK-6G-16.384-18-10-60-B-20?

Additional datasheets, footprints and schematics for MCSJK-6G-16.384-18-10-60-B-20 are listed on our Part Details page. You can also find images and similar parts to MCSJK-6G-16.384-18-10-60-B-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSJK-6G-16.384-18-10-60-B-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-6G-16.384-18-10-60-B-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSJK-6G-16.384-18-10-60-B-20 fall under?

The MCSJK-6G-16.384-18-10-60-B-20 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MCSJK-6G-16.384-18-10-60-B-20 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-6G-16.384-18-10-60-B-20 you can contact the distributor directly for product support, shipping queries etc.

Is the MCSJK-6G-16.384-18-10-60-B-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSJK-6G-16.384-18-10-60-B-20 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSJK-6G-16.384-18-10-60-B-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSJK-6G-16.384-18-10-60-B-20 often in real-time on the comparison pages.

What if I can't find stock of MCSJK-6G-16.384-18-10-60-B-20?

You can fill out our help required form which you can use to request a quote for MCSJK-6G-16.384-18-10-60-B-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay