MCSJK-3N-48.00-3.3-25-C Crystals & Oscillators by Multicomp

OSCILLATOR 48MHZ 3.2MM X 2.5MM CMOS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.58


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.80
648
Buy Now
Logo for element14 element14 US$0.65
648
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 48MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Product Range -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)


MCSJK-3N-48.00-3.3-25-C Oscillators by Multicomp Pro

OSCILLATOR, 48MHZ, 3.2MM X 2.5MM, CMOSOperating Temperature

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 48MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD, 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

OSCILLATOR, 48MHZ, 3.2MM X 2.5MM, CMOS | Farnell
Oscillator, 48Mhz, 3.2Mm X 2.5Mm, Cmos | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSJK-3N-48.00-3.3-25-C?

Additional datasheets, footprints and schematics for MCSJK-3N-48.00-3.3-25-C are listed on our Part Details page. You can also find images and similar parts to MCSJK-3N-48.00-3.3-25-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSJK-3N-48.00-3.3-25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-3N-48.00-3.3-25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSJK-3N-48.00-3.3-25-C fall under?

The MCSJK-3N-48.00-3.3-25-C is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to MCSJK-3N-48.00-3.3-25-C when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-3N-48.00-3.3-25-C you can contact the distributor directly for product support, shipping queries etc.

Is the MCSJK-3N-48.00-3.3-25-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSJK-3N-48.00-3.3-25-C have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MCSJK-3N-48.00-3.3-25-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSJK-3N-48.00-3.3-25-C often in real-time on the comparison pages.

What if I can't find stock of MCSJK-3N-48.00-3.3-25-C?

You can fill out our help required form which you can use to request a quote for MCSJK-3N-48.00-3.3-25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay