MCSDRH125B-680MHF Inductors & Filters by Multicomp

INDUCTOR 68µH 20% 2PINS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.43
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Inductance 68µH
RMS Current (Irms) 3.05A
Inductor Construction Shielded
Saturation Current (Isat) 2.7A
Product Range -
Power Inductor Case 12.5mm x 12.5mm x 6mm
DC Resistance Max 0.119ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)
External Depth 3.55mm
External Length / Height 12.5mm
External Width 12.5mm
Lead Spacing 3.9mm
No. of Pins 2Pins

Alternative Descriptions

INDUCTOR, 68µH, 20%, 2PINS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSDRH125B-680MHF?

Additional datasheets, footprints and schematics for MCSDRH125B-680MHF are listed on our Part Details page. You can also find images and similar parts to MCSDRH125B-680MHF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSDRH125B-680MHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDRH125B-680MHF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSDRH125B-680MHF fall under?

The MCSDRH125B-680MHF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCSDRH125B-680MHF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDRH125B-680MHF you can contact the distributor directly for product support, shipping queries etc.

Is the MCSDRH125B-680MHF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSDRH125B-680MHF have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCSDRH125B-680MHF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSDRH125B-680MHF often in real-time on the comparison pages.

What if I can't find stock of MCSDRH125B-680MHF?

You can fill out our help required form which you can use to request a quote for MCSDRH125B-680MHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay