Status: | Unknown |
---|---|
Series: | MCSDRH125B Series |
RoHS: | Unknown |
Inductance | 150µH |
---|---|
RMS Current (Irms) | 2.05A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.8A |
Product Range | MCSDRH125B Series |
Power Inductor Case | 12.5mm x 12.5mm x 6mm |
DC Resistance Max | 0.26ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 3.55mm |
External Length / Height | 12.5mm |
External Width | 12.5mm |
Lead Spacing | 3.9mm |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Inductance:150µH | element14 |
INDUCTOR, 150µH, 20%, 2PINS | Farnell |
Inductor, 150Uh, 20%, 2Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSDRH125B-151MHF?
Additional datasheets, footprints and schematics for MCSDRH125B-151MHF are listed on our Part Details page. You can also find images and similar parts to MCSDRH125B-151MHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSDRH125B-151MHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDRH125B-151MHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSDRH125B-151MHF fall under?
The MCSDRH125B-151MHF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSDRH125B-151MHF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDRH125B-151MHF you can contact the distributor directly for product support, shipping queries etc.
Is the MCSDRH125B-151MHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSDRH125B-151MHF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSDRH125B-151MHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSDRH125B-151MHF often in real-time on the comparison pages.
What if I can't find stock of MCSDRH125B-151MHF?
You can fill out our help required form which you can use to request a quote for MCSDRH125B-151MHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.