MCSDRH125B-150MHF Inductors & Filters by Multicomp

INDUCTOR 15µH 20% 2PINS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.43
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 5.8A
Inductor Construction Shielded
Saturation Current (Isat) 5.65A
Product Range -
Power Inductor Case 12.5mm x 12.5mm x 6mm
DC Resistance Max 0.0322ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)
External Depth 3.55mm
External Length / Height 12.5mm
External Width 12.5mm
Lead Spacing 3.9mm
No. of Pins 2Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSDRH125B-150MHF?

Additional datasheets, footprints and schematics for MCSDRH125B-150MHF are listed on our Part Details page. You can also find images and similar parts to MCSDRH125B-150MHF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSDRH125B-150MHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDRH125B-150MHF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSDRH125B-150MHF fall under?

The MCSDRH125B-150MHF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCSDRH125B-150MHF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDRH125B-150MHF you can contact the distributor directly for product support, shipping queries etc.

Is the MCSDRH125B-150MHF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSDRH125B-150MHF have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCSDRH125B-150MHF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSDRH125B-150MHF often in real-time on the comparison pages.

What if I can't find stock of MCSDRH125B-150MHF?

You can fill out our help required form which you can use to request a quote for MCSDRH125B-150MHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay