Status: | Unknown |
---|---|
Series: | MCSDC0805 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 850mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.3A |
Product Range | MCSDC0805 Series |
Power Inductor Case | 8mm x 7.8mm x 5.3mm |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 7.8mm |
External Length / Height | 5.3mm |
External Width | 8mm |
Lead Spacing | 2.6mm |
No. of Pins | 2Pins |
Q Factor | 15 |
Resonant Frequency | 1kHz |
Self Resonant Frequency Min | 8MHz |
Where can I find additional details, specifications and documents for a MCSDC0805-680KU?
Additional datasheets, footprints and schematics for MCSDC0805-680KU are listed on our Part Details page. You can also find images and similar parts to MCSDC0805-680KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSDC0805-680KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDC0805-680KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSDC0805-680KU fall under?
The MCSDC0805-680KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSDC0805-680KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDC0805-680KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSDC0805-680KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSDC0805-680KU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCSDC0805-680KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSDC0805-680KU often in real-time on the comparison pages.
What if I can't find stock of MCSDC0805-680KU?
You can fill out our help required form which you can use to request a quote for MCSDC0805-680KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.