Status: | Unknown |
---|---|
Series: | MCSDC0604 Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCSDC0604 Series |
Power Inductor Case | 6mm x 5.8mm x 4.8mm |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.8mm |
External Length / Height | 4.8mm |
External Width | 6mm |
Lead Spacing | 1.8mm |
No. of Pins | 2Pins |
Q Factor | 22 |
Resonant Frequency | 1kHz |
Self Resonant Frequency Min | 60MHz |
Where can I find additional details, specifications and documents for a MCSDC0604-3R3MU?
Additional datasheets, footprints and schematics for MCSDC0604-3R3MU are listed on our Part Details page. You can also find images and similar parts to MCSDC0604-3R3MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSDC0604-3R3MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDC0604-3R3MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSDC0604-3R3MU fall under?
The MCSDC0604-3R3MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSDC0604-3R3MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDC0604-3R3MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSDC0604-3R3MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSDC0604-3R3MU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSDC0604-3R3MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSDC0604-3R3MU often in real-time on the comparison pages.
What if I can't find stock of MCSDC0604-3R3MU?
You can fill out our help required form which you can use to request a quote for MCSDC0604-3R3MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.