MCSD75-151KU Inductors & Filters by Multicomp

INDUCTOR 150UH 580MA 10%

Status: Unknown
Series: MCSD75 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0440

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0440
2,170
in stock
Buy Now
Logo for element14
element14
from US$0.22
2,170
in stock
Buy Now

Specifications

Inductance 150µH
RMS Current (Irms) 580mA
Inductor Construction Unshielded
Saturation Current (Isat) -
Product Range MCSD75 Series
Power Inductor Case 7.8mm x 7mm x 5mm
DC Resistance Max 0.56ohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2019)
External Depth 7mm
External Length / Height 5mm
External Width 7.8mm
Lead Spacing 3mm
No. of Pins 2Pins
Resonant Frequency 100kHz


MCSD75-151KU Inductors by Multicomp Pro

INDUCTOR, 150UH, 580MA, 10%

Status: Unknown
Series: MCSD75 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 150µH
RMS Current (Irms) 580mA
Inductor Construction Unshielded
Product Range MCSD75 Series
Power Inductor Case 7.8mm x 7mm x 5mm
DC Resistance Max 0.56ohm
RoHS Compliant Yes

Alternative Descriptions

Inductor, 150Uh, 580Ma, 10% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSD75-151KU?

Additional datasheets, footprints and schematics for MCSD75-151KU are listed on our Part Details page. You can also find images and similar parts to MCSD75-151KU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSD75-151KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSD75-151KU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSD75-151KU fall under?

The MCSD75-151KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCSD75-151KU when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSD75-151KU you can contact the distributor directly for product support, shipping queries etc.

Is the MCSD75-151KU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSD75-151KU have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSD75-151KU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSD75-151KU often in real-time on the comparison pages.

What if I can't find stock of MCSD75-151KU?

You can fill out our help required form which you can use to request a quote for MCSD75-151KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay