Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Inductance | 18µH |
---|---|
RMS Current (Irms) | 1.23A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 5.8mm x 5.2mm x 4.5mm |
DC Resistance Max | 0.15ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.2mm |
External Length / Height | 4.5mm |
External Width | 5.8mm |
Lead Spacing | 2mm |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Where can I find additional details, specifications and documents for a MCSD54-180MU?
Additional datasheets, footprints and schematics for MCSD54-180MU are listed on our Part Details page. You can also find images and similar parts to MCSD54-180MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSD54-180MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSD54-180MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSD54-180MU fall under?
The MCSD54-180MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSD54-180MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSD54-180MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSD54-180MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSD54-180MU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCSD54-180MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSD54-180MU often in real-time on the comparison pages.
What if I can't find stock of MCSD54-180MU?
You can fill out our help required form which you can use to request a quote for MCSD54-180MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.