Status: | Unknown |
---|---|
Series: | MCSD105 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Inductance | 10µH |
---|---|
RMS Current (Irms) | 2.6A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCSD105 Series |
Power Inductor Case | 10.2mm x 9mm x 5.4mm |
DC Resistance Max | 0.06ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 9mm |
External Length / Height | 5.4mm |
External Width | 10.2mm |
Height | 5.4mm |
Lead Spacing | 3.5mm |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MULTICOMP PRO MCSD105-100MU | Rapid Electronics |
Inductor, 10H, 20%, 0.06Ohm, 2.6A | Newark Electronics |
INDUCTOR, 10µH, 20%, 2.6A | element14 |
Where can I find additional details, specifications and documents for a MCSD105-100MU?
Additional datasheets, footprints and schematics for MCSD105-100MU are listed on our Part Details page. You can also find images and similar parts to MCSD105-100MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSD105-100MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSD105-100MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSD105-100MU fall under?
The MCSD105-100MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSD105-100MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSD105-100MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSD105-100MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSD105-100MU have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSD105-100MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSD105-100MU often in real-time on the comparison pages.
What if I can't find stock of MCSD105-100MU?
You can fill out our help required form which you can use to request a quote for MCSD105-100MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.