Status: | Unknown |
---|---|
Series: | MCSCH895 Series |
RoHS: | Unknown |
Product Range | MCSCH895 Series |
---|---|
Inductance | 10mH |
RMS Current (Irms) | 140mA |
Saturation Current (Isat) | - |
DC Resistance Max | 24ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 140mA |
External Diameter | 7.8mm |
External Length / Height | 14.5mm |
Inductor Case Style | Radial Leaded |
Resonant Frequency | 1kHz |
Status: | Unknown |
---|---|
Series: | MCSCH895 Series |
RoHS: | Compliant |
Product Range | MCSCH895 Series |
---|---|
Inductance | 10mH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 140mA |
DC Resistance Max | 24ohm |
Inductance Tolerance | ± 10% |
No. of Pins | 4 |
RoHS Compliant | Yes |
INDUCTOR, 10MH, 10%, RADIAL LEADED | element14 |
Inductor, 10Mh, +10% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSCH895-103KU?
Additional datasheets, footprints and schematics for MCSCH895-103KU are listed on our Part Details page. You can also find images and similar parts to MCSCH895-103KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSCH895-103KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSCH895-103KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSCH895-103KU fall under?
The MCSCH895-103KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSCH895-103KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSCH895-103KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSCH895-103KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSCH895-103KU have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCSCH895-103KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSCH895-103KU often in real-time on the comparison pages.
What if I can't find stock of MCSCH895-103KU?
You can fill out our help required form which you can use to request a quote for MCSCH895-103KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.