MCSCH855U-222KU Inductors & Filters by Multicomp

INDUCTOR 2.2MH 10% RADIAL LEADED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now

Specifications

Product Range -
Inductance 2.2mH
RMS Current (Irms) 210mA
Saturation Current (Isat) -
DC Resistance Max 11ohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2019)
DC Current Rating 210mA
External Diameter 8mm
External Length / Height 10.5mm
Inductor Case Style Radial Leaded
Resonant Frequency 1kHz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSCH855U-222KU?

Additional datasheets, footprints and schematics for MCSCH855U-222KU are listed on our Part Details page. You can also find images and similar parts to MCSCH855U-222KU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSCH855U-222KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSCH855U-222KU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSCH855U-222KU fall under?

The MCSCH855U-222KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCSCH855U-222KU when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSCH855U-222KU you can contact the distributor directly for product support, shipping queries etc.

Is the MCSCH855U-222KU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSCH855U-222KU have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSCH855U-222KU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSCH855U-222KU often in real-time on the comparison pages.

What if I can't find stock of MCSCH855U-222KU?

You can fill out our help required form which you can use to request a quote for MCSCH855U-222KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay