Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 6.8µH |
RMS Current (Irms) | 2.8A |
Saturation Current (Isat) | - |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 2.8A |
External Diameter | 6mm |
External Length / Height | 10mm |
Height | 10mm |
Inductor Case Style | Radial Leaded |
Resonant Frequency | 1MHz |
Where can I find additional details, specifications and documents for a MCSCH664-6R8KU?
Additional datasheets, footprints and schematics for MCSCH664-6R8KU are listed on our Part Details page. You can also find images and similar parts to MCSCH664-6R8KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSCH664-6R8KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSCH664-6R8KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSCH664-6R8KU fall under?
The MCSCH664-6R8KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSCH664-6R8KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSCH664-6R8KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSCH664-6R8KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSCH664-6R8KU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCSCH664-6R8KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSCH664-6R8KU often in real-time on the comparison pages.
What if I can't find stock of MCSCH664-6R8KU?
You can fill out our help required form which you can use to request a quote for MCSCH664-6R8KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.