MCSC80-M45 Fans & Cooling Devices by Multicomp

REPLACEMENT FILTERS 80MM 45PPI PK5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Farnell
Farnell
from US$3.36
35
in stock
Buy Now
Logo for element14
element14
from US$2.23
684
in stock
Buy Now

Specifications

Fan Frame Size 80mm
Filter Material Plastic
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Filter
Colour Black
External Width 80mm
Fan Size 80mm
Flammability Rating UL94V-0
For Use With Fans
Height 80mm
Material Plastic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSC80-M45?

Additional datasheets, footprints and schematics for MCSC80-M45 are listed on our Part Details page. You can also find images and similar parts to MCSC80-M45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSC80-M45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC80-M45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSC80-M45 fall under?

The MCSC80-M45 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCSC80-M45 when available in the Fan Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC80-M45 you can contact the distributor directly for product support, shipping queries etc.

Is the MCSC80-M45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSC80-M45 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC80-M45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSC80-M45 often in real-time on the comparison pages.

What if I can't find stock of MCSC80-M45?

You can fill out our help required form which you can use to request a quote for MCSC80-M45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay