Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 40mm |
---|---|
For Use With | 40mm Axial Fans |
Fixing Centres | 32mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Fan Filter |
External Depth | 4.75mm |
External Height | 40mm |
External Length / Height | 40mm |
External Width | 40mm |
Fan Size | 40mm x 40mm |
Fixing Centres LxW | 32 x 32mm |
Fixing Hole Diameter | 4.3mm |
Height | 40mm |
Material | Plastic |
Where can I find additional details, specifications and documents for a MCSC40-P15/45?
Additional datasheets, footprints and schematics for MCSC40-P15/45 are listed on our Part Details page. You can also find images and similar parts to MCSC40-P15/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC40-P15/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC40-P15/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC40-P15/45 fall under?
The MCSC40-P15/45 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MCSC40-P15/45 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC40-P15/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC40-P15/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC40-P15/45 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC40-P15/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC40-P15/45 often in real-time on the comparison pages.
What if I can't find stock of MCSC40-P15/45?
You can fill out our help required form which you can use to request a quote for MCSC40-P15/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.