Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Fans |
---|---|
Fan Frame Size | - |
Fixing Centres | 21.8mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Finger Guard |
Colour | Black |
Depth | 4.8mm |
External Depth | 4.8mm |
External Height | 21.8mm |
External Width | 21.8mm |
Fan Size | 30mm |
Fan Type | Axial |
Material | Metal |
Where can I find additional details, specifications and documents for a MCSC30-W1B?
Additional datasheets, footprints and schematics for MCSC30-W1B are listed on our Part Details page. You can also find images and similar parts to MCSC30-W1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC30-W1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC30-W1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC30-W1B fall under?
The MCSC30-W1B is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC30-W1B when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC30-W1B you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC30-W1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC30-W1B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC30-W1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC30-W1B often in real-time on the comparison pages.
What if I can't find stock of MCSC30-W1B?
You can fill out our help required form which you can use to request a quote for MCSC30-W1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.