Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
External Depth | 83mm |
External Length / Height | 22.8mm |
External Width | 36mm |
Type | 8 Pin |
SOCKET, DIN/SURFACE, 8 PIN | element14 |
Where can I find additional details, specifications and documents for a MCS8P?
Additional datasheets, footprints and schematics for MCS8P are listed on our Part Details page. You can also find images and similar parts to MCS8P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS8P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS8P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS8P fall under?
The MCS8P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCS8P when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS8P you can contact the distributor directly for product support, shipping queries etc.
Is the MCS8P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS8P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCS8P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS8P often in real-time on the comparison pages.
What if I can't find stock of MCS8P?
You can fill out our help required form which you can use to request a quote for MCS8P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.