Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | - |
---|---|
Socket Terminals | Solder Lug |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
External Depth | 43mm |
External Width | 34mm |
Type | 8 Pin |
Socket, Relay, 8 Pin | Newark Electronics |
SOCKET, RELAY, 8 PIN | element14 |
Where can I find additional details, specifications and documents for a MCS8F?
Additional datasheets, footprints and schematics for MCS8F are listed on our Part Details page. You can also find images and similar parts to MCS8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS8F fall under?
The MCS8F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCS8F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS8F you can contact the distributor directly for product support, shipping queries etc.
Is the MCS8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS8F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCS8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS8F often in real-time on the comparison pages.
What if I can't find stock of MCS8F?
You can fill out our help required form which you can use to request a quote for MCS8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.