Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | E14 / SES |
---|---|
LED Colour | Cool White |
Bulb Size | S8 |
Power Rating | 700mW |
Wavelength Typ | 530nm |
Luminous Intensity | - |
Average Bulb Life | 40000h |
Supply Voltage | 30V |
Current Rating | 14mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Beam Angle | 360° |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | E14 / SES |
---|---|
LED Color | Cool White |
Power Rating | 700mW |
Wavelength Typ | 530nm |
Average Bulb Life | 40000h |
Supply Voltage | 30V |
RoHS Compliant | Yes |
Led Bulb, Edison Screw/E14, Cool White, 700Mw | Newark Electronics |
LED, BULB, E14, 30V, COOL WHITE | Farnell |
Where can I find additional details, specifications and documents for a MCS8E1416NS30DCW?
Additional datasheets, footprints and schematics for MCS8E1416NS30DCW are listed on our Part Details page. You can also find images and similar parts to MCS8E1416NS30DCW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS8E1416NS30DCW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS8E1416NS30DCW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS8E1416NS30DCW fall under?
The MCS8E1416NS30DCW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MCS8E1416NS30DCW when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS8E1416NS30DCW you can contact the distributor directly for product support, shipping queries etc.
Is the MCS8E1416NS30DCW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS8E1416NS30DCW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCS8E1416NS30DCW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS8E1416NS30DCW often in real-time on the comparison pages.
What if I can't find stock of MCS8E1416NS30DCW?
You can fill out our help required form which you can use to request a quote for MCS8E1416NS30DCW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.