Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | BA15s |
---|---|
LED Color | Neutral White |
Bulb Size | S-8 |
Power Rating | 700mW |
Wavelength Typ | 560nm |
Luminous Intensity | - |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | BA15s |
---|---|
LED Color | Neutral White |
Bulb Size | S-8 |
Power Rating | 700mW |
Wavelength Typ | 560nm |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
RoHS Compliant | Yes |
Led Bulb, Ba15S, Neutral White, 700Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a MCS815S16NS30DNW?
Additional datasheets, footprints and schematics for MCS815S16NS30DNW are listed on our Part Details page. You can also find images and similar parts to MCS815S16NS30DNW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS815S16NS30DNW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS815S16NS30DNW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS815S16NS30DNW fall under?
The MCS815S16NS30DNW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MCS815S16NS30DNW when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS815S16NS30DNW you can contact the distributor directly for product support, shipping queries etc.
Is the MCS815S16NS30DNW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS815S16NS30DNW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCS815S16NS30DNW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS815S16NS30DNW often in real-time on the comparison pages.
What if I can't find stock of MCS815S16NS30DNW?
You can fill out our help required form which you can use to request a quote for MCS815S16NS30DNW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.