Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | BA15d |
---|---|
LED Colour | Cool White |
Bulb Size | S8 |
Power Rating | 700mW |
Wavelength Typ | 530nm |
Luminous Intensity | - |
Average Bulb Life | 40000h |
Supply Voltage | 30VDC |
Current Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | BA15d |
---|---|
LED Color | Cool White |
Power Rating | 700mW |
Wavelength Typ | 530nm |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | 14mA |
CCT | 7000K |
RoHS Compliant | Yes |
LED BULB, BA15D, COOL WHITE, 0.7W | element14 |
Led Bulb, Ba15D, Cool White, 700Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a MCS815D16NS30DCW?
Additional datasheets, footprints and schematics for MCS815D16NS30DCW are listed on our Part Details page. You can also find images and similar parts to MCS815D16NS30DCW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS815D16NS30DCW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS815D16NS30DCW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS815D16NS30DCW fall under?
The MCS815D16NS30DCW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MCS815D16NS30DCW when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS815D16NS30DCW you can contact the distributor directly for product support, shipping queries etc.
Is the MCS815D16NS30DCW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS815D16NS30DCW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCS815D16NS30DCW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS815D16NS30DCW often in real-time on the comparison pages.
What if I can't find stock of MCS815D16NS30DCW?
You can fill out our help required form which you can use to request a quote for MCS815D16NS30DCW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.