Status: | Unknown |
---|---|
Series: | MCS2S Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | (On)-Off-(Off) |
Switch Mounting | SMD |
Product Range | MCS2S Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 5V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2019) |
Operating Force | 0.98N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Status: | Unknown |
---|---|
Series: | MCS2S Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | (On)-Off-(On) |
Switch Mounting | Surface Mount |
Product Range | MCS2S Series |
Contact Current Max | 300mA |
Contact Voltage DC Max | 4V |
RoHS Compliant | Yes |
SWITCH, SPDT, 0.3A, 4VDC, SMD | element14 |
Switch, Slide, Spdt, 300Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCS2S-A15F?
Additional datasheets, footprints and schematics for MCS2S-A15F are listed on our Part Details page. You can also find images and similar parts to MCS2S-A15F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS2S-A15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS2S-A15F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS2S-A15F fall under?
The MCS2S-A15F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCS2S-A15F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS2S-A15F you can contact the distributor directly for product support, shipping queries etc.
Is the MCS2S-A15F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS2S-A15F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCS2S-A15F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS2S-A15F often in real-time on the comparison pages.
What if I can't find stock of MCS2S-A15F?
You can fill out our help required form which you can use to request a quote for MCS2S-A15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.