Status: | Unknown |
---|---|
Series: | MCS Series |
RoHS: | Unknown |
Capacitance | 560pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCS Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Where can I find additional details, specifications and documents for a MCS1206N561J1HRN-P4-RH?
Additional datasheets, footprints and schematics for MCS1206N561J1HRN-P4-RH are listed on our Part Details page. You can also find images and similar parts to MCS1206N561J1HRN-P4-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS1206N561J1HRN-P4-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS1206N561J1HRN-P4-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS1206N561J1HRN-P4-RH fall under?
The MCS1206N561J1HRN-P4-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCS1206N561J1HRN-P4-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS1206N561J1HRN-P4-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCS1206N561J1HRN-P4-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS1206N561J1HRN-P4-RH have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCS1206N561J1HRN-P4-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS1206N561J1HRN-P4-RH often in real-time on the comparison pages.
What if I can't find stock of MCS1206N561J1HRN-P4-RH?
You can fill out our help required form which you can use to request a quote for MCS1206N561J1HRN-P4-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.