Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 14.318MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -40 C |
Where can I find additional details, specifications and documents for a MCRT514318F183000RU?
Additional datasheets, footprints and schematics for MCRT514318F183000RU are listed on our Part Details page. You can also find images and similar parts to MCRT514318F183000RU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRT514318F183000RU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRT514318F183000RU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRT514318F183000RU fall under?
The MCRT514318F183000RU is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCRT514318F183000RU when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRT514318F183000RU you can contact the distributor directly for product support, shipping queries etc.
Is the MCRT514318F183000RU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRT514318F183000RU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCRT514318F183000RU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRT514318F183000RU often in real-time on the comparison pages.
What if I can't find stock of MCRT514318F183000RU?
You can fill out our help required form which you can use to request a quote for MCRT514318F183000RU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.