Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.7mm |
Frequency Stability + / - | - |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD, 11.4mm x 4.7mm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Crystal, 20Mhz, 18Pf, 11.4 X 4.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRSD20000F183000RR?
Additional datasheets, footprints and schematics for MCRSD20000F183000RR are listed on our Part Details page. You can also find images and similar parts to MCRSD20000F183000RR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRSD20000F183000RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRSD20000F183000RR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRSD20000F183000RR fall under?
The MCRSD20000F183000RR is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCRSD20000F183000RR when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRSD20000F183000RR you can contact the distributor directly for product support, shipping queries etc.
Is the MCRSD20000F183000RR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRSD20000F183000RR have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCRSD20000F183000RR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRSD20000F183000RR often in real-time on the comparison pages.
What if I can't find stock of MCRSD20000F183000RR?
You can fill out our help required form which you can use to request a quote for MCRSD20000F183000RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.