MCRS029491F183000RR Crystals & Oscillators by Multicomp

CRYSTAL 29.4912MHZ 18PF 11 X 4.65MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.14
-
Buy Now
Logo for element14 element14 US$0.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 29.4912MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - -
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range -
Frequency 29.4912MHz


MCRS029491F183000RR Crystals by Multicomp Pro

CRYSTAL, 29.4912MHZ, 18PF, 11 X 4.65MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 29.4912MHz
Crystal Case Through Hole, 11mm x 4.65mm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Frequency 29.4912MHz
RoHS Compliant Yes

Alternative Descriptions

Crystal, 29.4912Mhz, 18Pf, 11 X 4.65Mm | Newark Electronics
56P2865 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRS029491F183000RR?

Additional datasheets, footprints and schematics for MCRS029491F183000RR are listed on our Part Details page. You can also find images and similar parts to MCRS029491F183000RR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRS029491F183000RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRS029491F183000RR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRS029491F183000RR fall under?

The MCRS029491F183000RR is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MCRS029491F183000RR when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRS029491F183000RR you can contact the distributor directly for product support, shipping queries etc.

Is the MCRS029491F183000RR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRS029491F183000RR have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRS029491F183000RR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRS029491F183000RR often in real-time on the comparison pages.

What if I can't find stock of MCRS029491F183000RR?

You can fill out our help required form which you can use to request a quote for MCRS029491F183000RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay